45-1009SSL-02B-XFF-6000# -- 4.5" PRESSURE GAUGE, 6000PSI GLY FILL,FRTFLG, 1/4NPT BACK
Ashcroft Inc.
4.5" Pressure Gauge, 6000psi Gly Fill,FrtFlg, 1/4npt Back
45-1009SSL-02B-XFF-6000#
Description
Product Highlights
4.5" Stainless Steel gauges
Dry and liquid-filled versions
Micrometer adjustable pointer
Variety of Bourdon tube materials
ASME Grade 1A, ±1% of span accuracy
Description
Product Highlights
4.5" Stainless Steel gauges
Dry and liquid-filled versions
Micrometer adjustable pointer
Variety of Bourdon tube materials
ASME Grade 1A, ±1% of span accuracy
Datasheet
Suppliers
Product Highlights
4.5" Stainless Steel gauges
Dry and liquid-filled versions
Micrometer adjustable pointer
Variety of Bourdon tube materials
ASME Grade 1A, ±1% of span accuracy
Product Highlights
- 4.5" Stainless Steel gauges
- Dry and liquid-filled versions
- Micrometer adjustable pointer
- Variety of Bourdon tube materials
- ASME Grade 1A, ±1% of span accuracy
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pressure Gauges |
|
Product Number
|
45-1009SSL-02B-XFF-6000PSI |
|
Product Name
|
4.5" Pressure Gauge, 6000psi Gly Fill,FrtFlg, 1/4npt Back |
|
Type
|
Gauge
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Gauge
Connection Size
0.2500 inch (6.35 mm)
Media
Gas
View Details
Type
Gauge
Display
Analog
Scale Units
pounds per square inch; bar
View Details
Type
Gauge
Working Pressure Range
0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature
-4 to 140 F (-20 to 60 C)
View Details