- Trained on our vast library of engineering resources.

Ashcroft Inc. 4.5" Duragauge Pressure Gauge 42kg/600PSI 45-1279SS04L-XLLXNHXC4-42KG

Description
Product Highlights 4.5" full-size Bourdon tube Patented Duratubeā„¢ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Burn-resistant phenol turret case Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Duragauge Pressure Gauge 42kg/600PSI
45-1279SS04L-XLLXNHXC4-42KG
4.5" Duragauge Pressure Gauge 42kg/600PSI 45-1279SS04L-XLLXNHXC4-42KG
Product Highlights 4.5" full-size Bourdon tube Patented Duratubeā„¢ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Burn-resistant phenol turret case Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance

Product Highlights

  • 4.5" full-size Bourdon tube
  • Patented Duratube™ with as-welded-tube construction controls stress for longer life
  • "Round Cap Tip" construction lowers stresses for longer life
  • Easily adjustable, self-locking micrometer pointer
  • Burn-resistant phenol turret case
  • Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life
  • Epoxy-coated system for superior corrosion resistance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1279SS04L-XLLXNHXC4-42KG
Product Name 4.5" Duragauge Pressure Gauge 42kg/600PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Differential Pressure Indicator - DPIS125V-PV-30-B-1 - Plast-O-Matic Valves, Inc.
Specs
Pressure Measurement Differential
Material Gas
Display Type Analog Meter
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 5802 psi (4083 m H2O)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Pressure gauge - OH-8-GN - Festo Corporation
Festo Corporation
Specs
Type Gauge
Working Pressure Range -14.5 to 116 psi (-10.21 to 81.66 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details