Ashcroft Inc. 4.5"Pressure Gauge,200PSI,Dry 1/4"NPT,Lower,Solid Front 45-1082PS-02L-200P

Description
Product Highlights Temperature-compensa ted movement that significantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Teflon-coated gears and bearings improves stability Externally adjustable dial on standard model White aluminum dial, black numbers with polished mirror band High and low pressure movement stops are standard
Datasheet
Description
Product Highlights Temperature-compensa ted movement that significantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Teflon-coated gears and bearings improves stability Externally adjustable dial on standard model White aluminum dial, black numbers with polished mirror band High and low pressure movement stops are standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5"Pressure Gauge,200PSI,Dry 1/4"NPT,Lower,Solid Front
45-1082PS-02L-200PSI
4.5"Pressure Gauge,200PSI,Dry 1/4"NPT,Lower,Solid Front 45-1082PS-02L-200PSI
Product Highlights Temperature-compensa ted movement that significantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Teflon-coated gears and bearings improves stability Externally adjustable dial on standard model White aluminum dial, black numbers with polished mirror band High and low pressure movement stops are standard

Product Highlights

  • Temperature-compensated movement that significantly reduces temperature error
  • MicroSpan™ adjustment for ease in span calibration
  • Hydraulically staked movement with Teflon-coated gears and bearings improves stability
  • Externally adjustable dial on standard model
  • White aluminum dial, black numbers with polished mirror band
  • High and low pressure movement stops are standard
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1082PS-02L-200PSI
Product Name 4.5"Pressure Gauge,200PSI,Dry 1/4"NPT,Lower,Solid Front
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details