45-1009SSL-02B-200PSI -- 4.5"PRESSURE GAUGE,200PSI
Ashcroft Inc.
4.5"Pressure Gauge,200PSI
45-1009SSL-02B-200PSI
Description
Product Highlights
4.5" Stainless Steel gauges
Dry and liquid-filled versions
Micrometer adjustable pointer
Variety of Bourdon tube materials
ASME Grade 1A, ±1% of span accuracy
Description
Product Highlights
4.5" Stainless Steel gauges
Dry and liquid-filled versions
Micrometer adjustable pointer
Variety of Bourdon tube materials
ASME Grade 1A, ±1% of span accuracy
Datasheet
Suppliers
Product Highlights
4.5" Stainless Steel gauges
Dry and liquid-filled versions
Micrometer adjustable pointer
Variety of Bourdon tube materials
ASME Grade 1A, ±1% of span accuracy
Product Highlights
- 4.5" Stainless Steel gauges
- Dry and liquid-filled versions
- Micrometer adjustable pointer
- Variety of Bourdon tube materials
- ASME Grade 1A, ±1% of span accuracy
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pressure Gauges |
|
Product Number
|
45-1009SSL-02B-200PSI |
|
Product Name
|
4.5"Pressure Gauge,200PSI |
|
Type
|
Gauge
|
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Type
Differential
Display
Digital Numerical Display
Working Pressure Range
-102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Type
Gauge
Working Pressure Range
0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Operating Temperature
-4 to 140 F (-20 to 60 C)
View Details
Type
Gauge
Display
Digital Numerical Display; Touch-screen Display
Sensor Technology
MicroPirani (MEMS Thermal Conductivity)
View Details
Type
Gauge
Connection Size
0.1250 inch (3.17 mm)
Media
Gas
View Details