Ashcroft Inc. 4.5"Pressure Gauge,200PSI 1/2"NPT,Lower,Glycerin-filled 45-1009SSL-04LXBF-200PSI

Description
Product Highlights 41/2" stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance Option: - Liquid-filled performance in a dry gauge - Fights vibration and pulsations without liquid-fill headaches - Order as option XLL
Datasheet
Description
Product Highlights 41/2" stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance Option: - Liquid-filled performance in a dry gauge - Fights vibration and pulsations without liquid-fill headaches - Order as option XLL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5"Pressure Gauge,200PSI 1/2"NPT,Lower,Glycerin-filled
45-1009SSL-04LXBF-200PSI
4.5"Pressure Gauge,200PSI 1/2"NPT,Lower,Glycerin-filled 45-1009SSL-04LXBF-200PSI
Product Highlights 41/2" stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance Option: - Liquid-filled performance in a dry gauge - Fights vibration and pulsations without liquid-fill headaches - Order as option XLL

Product Highlights

  • 41/2" stainless steel gauges
  • Dry and liquid-filled versions
  • Micrometer adjustable pointer
  • Variety of Bourdon tube materials
  • ASME Grade 1A, ±1% of span accuracy
  • New PLUS!™ Performance Option:
  • - Liquid-filled performance in a dry gauge
  • - Fights vibration and pulsations without liquid-fill headaches
  • - Order as option XLL
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1009SSL-04LXBF-200PSI
Product Name 4.5"Pressure Gauge,200PSI 1/2"NPT,Lower,Glycerin-filled
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2530556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details