Ashcroft Inc. 4.5" Pressure Gauge, 4,000psi Glycerin Fill, 1/2npt Lower 45-1279SSL-04L-4000PSI

Description
Product Highlights Exclusive Teflon coated 400 series Stainless steel rotary movement for longer life Patented Duratube™ with “Welded-Tube” construction controls stress for longer life Exclusive “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer New PLUS!™ Performance Option: Liquid-filled performance in a dry gauge Fights vibration and pulsations without liquid-fi lled headaches
Description
Product Highlights Exclusive Teflon coated 400 series Stainless steel rotary movement for longer life Patented Duratube™ with “Welded-Tube” construction controls stress for longer life Exclusive “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer New PLUS!™ Performance Option: Liquid-filled performance in a dry gauge Fights vibration and pulsations without liquid-fi lled headaches

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Pressure Gauge, 4,000psi Glycerin Fill, 1/2npt Lower
45-1279SSL-04L-4000PSI
4.5" Pressure Gauge, 4,000psi Glycerin Fill, 1/2npt Lower 45-1279SSL-04L-4000PSI
Product Highlights Exclusive Teflon coated 400 series Stainless steel rotary movement for longer life Patented Duratube™ with “Welded-Tube” construction controls stress for longer life Exclusive “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer New PLUS!™ Performance Option: Liquid-filled performance in a dry gauge Fights vibration and pulsations without liquid-fi lled headaches

Product Highlights

  • Exclusive Teflon coated 400 series Stainless steel rotary movement for longer life
  • Patented Duratube™ with “Welded-Tube” construction controls stress for longer life
  • Exclusive “Round Cap Tip” construction lowers stresses for longer life
  • Easily adjustable, self-locking micrometer pointer
  • New PLUS!™ Performance Option: Liquid-filled performance in a dry gauge
  • Fights vibration and pulsations without liquid-fi lled headaches
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1279SSL-04L-4000PSI
Product Name 4.5" Pressure Gauge, 4,000psi Glycerin Fill, 1/2npt Lower
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Piezo Vacuum Transducer, Display, 0.1-1000 Torr, NW16 ISO-KF, RS232, 0-10 VDC, DB15, 3 Relays - 902B-11034 - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Touch-screen Display
Sensor Technology Piezoelectric; Piezo
View Details
Digital Pressure Gauge -  - HydraCheck Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 8700 psi (6123 m H2O)
View Details