Ashcroft Inc. 4.5" Pressure Gauge, 0-250BAR Front Flange, 1/4npt Back 45-1009SSL-02BXFF-250BAR

Description
Product Highlights 41/2" and 6" stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance Option: - Liquid-filled performance in a dry gauge - Fights vibration and pulsations with out liquid-fill headaches - Order as option XLL
Datasheet
Description
Product Highlights 41/2" and 6" stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance Option: - Liquid-filled performance in a dry gauge - Fights vibration and pulsations with out liquid-fill headaches - Order as option XLL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
4.5" Pressure Gauge, 0-250BAR Front Flange, 1/4npt Back
45-1009SSL-02BXFF-250BAR
4.5" Pressure Gauge, 0-250BAR Front Flange, 1/4npt Back 45-1009SSL-02BXFF-250BAR
Product Highlights 41/2" and 6" stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance Option: - Liquid-filled performance in a dry gauge - Fights vibration and pulsations with out liquid-fill headaches - Order as option XLL

Product Highlights

  • 41/2" and 6" stainless steel gauges
  • Dry and liquid-filled versions
  • Micrometer adjustable pointer
  • Variety of Bourdon tube materials
  • ASME Grade 1A, ±1% of span accuracy
  • New PLUS!™ Performance Option:
  • - Liquid-filled performance in a dry gauge
  • - Fights vibration and pulsations with out liquid-fill headaches
  • - Order as option XLL
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1009SSL-02BXFF-250BAR
Product Name 4.5" Pressure Gauge, 0-250BAR Front Flange, 1/4npt Back
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Alarm, Audible, Low Pressure,10-90 Psig, 1 1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details