DwyerOmega HH Digital Manometer,0-10.00"WC Pressure,Flow & Velocity 477AV-0

Description
Product Highlights Pressure, flow, and velocity measurements Measures positive, negative, and differential pressure Operates up to 100 hours on a single 9 volt battery Numerous selectable English and metric units Stores up to 40 readings Menu structure detailed on the back of aluminum casing Aluminum case protects instrument from damage during transport/use
Datasheet
Description
Product Highlights Pressure, flow, and velocity measurements Measures positive, negative, and differential pressure Operates up to 100 hours on a single 9 volt battery Numerous selectable English and metric units Stores up to 40 readings Menu structure detailed on the back of aluminum casing Aluminum case protects instrument from damage during transport/use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HH Digital Manometer,0-10.00
Rochester, NY, USA
HH Digital Manometer,0-10.00"WC Pressure,Flow & Velocity
477AV-0
HH Digital Manometer,0-10.00"WC Pressure,Flow & Velocity 477AV-0
Product Highlights Pressure, flow, and velocity measurements Measures positive, negative, and differential pressure Operates up to 100 hours on a single 9 volt battery Numerous selectable English and metric units Stores up to 40 readings Menu structure detailed on the back of aluminum casing Aluminum case protects instrument from damage during transport/use

Product Highlights

  • Pressure, flow, and velocity measurements
  • Measures positive, negative, and differential pressure
  • Operates up to 100 hours on a single 9 volt battery
  • Numerous selectable English and metric units
  • Stores up to 40 readings
  • Menu structure detailed on the back of aluminum casing
  • Aluminum case protects instrument from damage during transport/use
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 477AV-0
Product Name HH Digital Manometer,0-10.00"WC Pressure,Flow & Velocity
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Tester, Manhole, Bladder Style, 26
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details