Ashcroft Inc. 4.5" Pressure Gauge, 160psi Perf. Plus, 1/2npt Lower 45-1279PS-04LXLL-160#

Description
Product Highlights 4.5" full-size Bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Burn-resistant phenol turret case Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance
Description
Product Highlights 4.5" full-size Bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Burn-resistant phenol turret case Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Pressure Gauge, 160psi Perf. Plus, 1/2npt Lower
45-1279PS-04LXLL-160PSI
4.5" Pressure Gauge, 160psi Perf. Plus, 1/2npt Lower 45-1279PS-04LXLL-160PSI
Product Highlights 4.5" full-size Bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Burn-resistant phenol turret case Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance

Product Highlights

  • 4.5" full-size Bourdon tube
  • Patented Duratube™ with as-welded-tube construction controls stress for longer life
  • "Round Cap Tip" construction lowers stresses for longer life
  • Easily adjustable, self-locking micrometer pointer
  • Burn-resistant phenol turret case
  • Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life
  • Epoxy-coated system for superior corrosion resistance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1279PS-04LXLL-160PSI
Product Name 4.5" Pressure Gauge, 160psi Perf. Plus, 1/2npt Lower
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Vacuum Transducer, MicroPirani-Absolute Piezo, Display, NW25 ISO-KF, RS232 Model: 910-21034 - 910-21034 - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Yes
Sensor Technology MicroPirani (MEMS Thermal Conductivity), Piezo absolute (MEMS diaphragm)
View Details
Gauge 0 To 600 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
View Details
Pressure gauge - PAGN-40-16-P10 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details