- Trained on our vast library of engineering resources.

WIKA Instrument, LP Digital Pressure Gauge, 7500PSI 50365622

Description
Product Highlights 7500 PSI Display accuracy: ≤ ±0.25% B.F.S.L. 3.15" diameter stainless steel Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others Case: Stainless steel, 3.15“ (80 mm) diameter Power supply: 2x 1.5 V Type AA cell

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge, 7500PSI - 50365622 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge, 7500PSI
50365622
Digital Pressure Gauge, 7500PSI 50365622
Product Highlights 7500 PSI Display accuracy: ≤ ±0.25% B.F.S.L. 3.15" diameter stainless steel Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others Case: Stainless steel, 3.15“ (80 mm) diameter Power supply: 2x 1.5 V Type AA cell

Product Highlights

  • 7500 PSI
  • Display accuracy: ≤ ±0.25% B.F.S.L.
  • 3.15" diameter stainless steel
  • Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
  • Case: Stainless steel, 3.15“ (80 mm) diameter
  • Power supply: 2x 1.5 V Type AA cell
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 50365622
Product Name Digital Pressure Gauge, 7500PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
Accuracy 2 ±% FS
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Precision pressure gauge - MAP-40-4-1/8-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Working Pressure Range 160 psi (113 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details