- Trained on our vast library of engineering resources.

Ashcroft Inc. 4.5" Pressure Gauge, 2500kpa Silicone Fill, 1/2npt Lower 45-1279SSL-04LXGV-2500KPA

Description
Product Highlights .5" full-size Bourdon tube Patented Duratubeā„¢ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Burn-resistant phenol turret case Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Pressure Gauge, 2500kpa Silicone Fill, 1/2npt Lower
45-1279SSL-04LXGV-2500KPA
4.5" Pressure Gauge, 2500kpa Silicone Fill, 1/2npt Lower 45-1279SSL-04LXGV-2500KPA
Product Highlights .5" full-size Bourdon tube Patented Duratubeā„¢ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Burn-resistant phenol turret case Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance

Product Highlights

  • .5" full-size Bourdon tube
  • Patented Duratube™ with as-welded-tube construction controls stress for longer life
  • "Round Cap Tip" construction lowers stresses for longer life
  • Easily adjustable, self-locking micrometer pointer
  • Burn-resistant phenol turret case
  • Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life
  • Epoxy-coated system for superior corrosion resistance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1279SSL-04LXGV-2500KPA
Product Name 4.5" Pressure Gauge, 2500kpa Silicone Fill, 1/2npt Lower
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 5802 psi (4083 m H2O)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure gauge - MA-40-1,6-R1/8-MPA-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details