DwyerOmega HH Digital Manometer,0-20.00"WC Pressure,Flow & Velocity 477AV-1

Description
Product Highlights Pressure, flow, and velocity measurements Measures positive, negative, and differential pressure Operates up to 100 hours on a single 9 volt battery Numerous selectable English and metric units Stores up to 40 readings Menu structure detailed on the back of aluminum casing Aluminum case protects instrument from damage during transport/use
Datasheet
Description
Product Highlights Pressure, flow, and velocity measurements Measures positive, negative, and differential pressure Operates up to 100 hours on a single 9 volt battery Numerous selectable English and metric units Stores up to 40 readings Menu structure detailed on the back of aluminum casing Aluminum case protects instrument from damage during transport/use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HH Digital Manometer,0-20.00
Rochester, NY, USA
HH Digital Manometer,0-20.00"WC Pressure,Flow & Velocity
477AV-1
HH Digital Manometer,0-20.00"WC Pressure,Flow & Velocity 477AV-1
Product Highlights Pressure, flow, and velocity measurements Measures positive, negative, and differential pressure Operates up to 100 hours on a single 9 volt battery Numerous selectable English and metric units Stores up to 40 readings Menu structure detailed on the back of aluminum casing Aluminum case protects instrument from damage during transport/use

Product Highlights

  • Pressure, flow, and velocity measurements
  • Measures positive, negative, and differential pressure
  • Operates up to 100 hours on a single 9 volt battery
  • Numerous selectable English and metric units
  • Stores up to 40 readings
  • Menu structure detailed on the back of aluminum casing
  • Aluminum case protects instrument from damage during transport/use
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 477AV-1
Product Name HH Digital Manometer,0-20.00"WC Pressure,Flow & Velocity
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure gauge - MA-40-1,6-R1/8-MPA-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Gauge, 0 To 300 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 300 psi (0.0 to 211 m H2O)
View Details