NOSHOK, Inc. 4.5"Pressure Gauge,0-60PSI 45-760-60PSI

Description
Product Highlights 4 1/2" SS, Liquid Filled, Bottom Connection 0-60 PSI 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low pressure ranges from 30”H20 vac through 10 psi 4-1/2 inch size – bottom connected Turret style cases are constructed of a rugged, corrosion-resistant phenolic material Solid front, safety case with a blow-out black isolates the gauge face from the pressure Adjustable pointer
Datasheet
Description
Product Highlights 4 1/2" SS, Liquid Filled, Bottom Connection 0-60 PSI 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low pressure ranges from 30”H20 vac through 10 psi 4-1/2 inch size – bottom connected Turret style cases are constructed of a rugged, corrosion-resistant phenolic material Solid front, safety case with a blow-out black isolates the gauge face from the pressure Adjustable pointer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5"Pressure Gauge,0-60PSI
45-760-60PSI
4.5"Pressure Gauge,0-60PSI 45-760-60PSI
Product Highlights 4 1/2" SS, Liquid Filled, Bottom Connection 0-60 PSI 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low pressure ranges from 30”H20 vac through 10 psi 4-1/2 inch size – bottom connected Turret style cases are constructed of a rugged, corrosion-resistant phenolic material Solid front, safety case with a blow-out black isolates the gauge face from the pressure Adjustable pointer

Product Highlights

  • 4 1/2"
  • SS, Liquid Filled, Bottom Connection
  • 0-60 PSI
  • 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries
  • Extreme high pressure ranges available from vacuum through 60,000 psi
  • Low pressure ranges from 30”H20 vac through 10 psi
  • 4-1/2 inch size – bottom connected
  • Turret style cases are constructed of a rugged, corrosion-resistant phenolic material
  • Solid front, safety case with a blow-out black isolates the gauge face from the pressure
  • Adjustable pointer
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-760-60PSI
Product Name 4.5"Pressure Gauge,0-60PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Compressor Pressure, 0-160 Psi - 924-1304-6160 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Pressure gauges - MA-40-25-G1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details