Ashcroft Inc. 4.5"Pressure Gauge,20K PSI 1/2"NPT,Lower 45-1279SSL-04L-20000PSI

Description
Solid front case design, field convertible to hermetically sealed or liquid filled style Pressure ranges from vacuum- 30,000 psi Select from various socket and Bourdon tube materials Micrometer adjustable pointer 400 Series stainless steel movement wears better for longer life Teflon-coated pinion for longer life Patented Duratube™ with as-welded tube construction controls stresses for longer life PLUS!™ Performance Option
Description
Solid front case design, field convertible to hermetically sealed or liquid filled style Pressure ranges from vacuum- 30,000 psi Select from various socket and Bourdon tube materials Micrometer adjustable pointer 400 Series stainless steel movement wears better for longer life Teflon-coated pinion for longer life Patented Duratube™ with as-welded tube construction controls stresses for longer life PLUS!™ Performance Option

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5"Pressure Gauge,20K PSI 1/2"NPT,Lower
45-1279SSL-04L-20000PSI
4.5"Pressure Gauge,20K PSI 1/2"NPT,Lower 45-1279SSL-04L-20000PSI
Solid front case design, field convertible to hermetically sealed or liquid filled style Pressure ranges from vacuum- 30,000 psi Select from various socket and Bourdon tube materials Micrometer adjustable pointer 400 Series stainless steel movement wears better for longer life Teflon-coated pinion for longer life Patented Duratube™ with as-welded tube construction controls stresses for longer life PLUS!™ Performance Option
  • Solid front case design, field convertible to hermetically sealed or liquid filled style
  • Pressure ranges from vacuum- 30,000 psi
  • Select from various socket and Bourdon tube materials
  • Micrometer adjustable pointer
  • 400 Series stainless steel movement wears better for longer life
  • Teflon-coated pinion for longer life
  • Patented Duratube™ with as-welded tube construction controls stresses for longer life
  • PLUS!™ Performance Option
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1279SSL-04L-20000PSI
Product Name 4.5"Pressure Gauge,20K PSI 1/2"NPT,Lower
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Universal Pressure Gauge Diagnostic Tee/Adapter Kit -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog (optional feature); Digital Numerical Display (optional feature)
View Details
Pressure gauge - OH-8-BL - Festo Corporation
Festo Corporation
Specs
Type Gauge
Working Pressure Range -14.5 to 116 psi (-10.21 to 81.66 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details