Ashcroft Inc. 4.5"Pressure Gauge,1bar,1/2"NPT Backlight,Lower 45-2174SD-04LXBL/1BAR

Description
Product Highlights A Multi-Functional Digital Gauge with Optional: 4/20mA Output (1) or (2) SPDT Switches ±.25% of Span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof Case Three Case Options: Stainless Steel, Fiberglass Reinforced Thermoplastic or Aluminum Extra Large Display Intrinsically Safe, Class I, Div. 1 (pending) Easy-to-Use Menu Options: (all password protected) Five Backlite Display Options Twelve Engineering Units Menu Configure Feature Update Rate Dampen Rate Auto-Off
Datasheet
Description
Product Highlights A Multi-Functional Digital Gauge with Optional: 4/20mA Output (1) or (2) SPDT Switches ±.25% of Span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof Case Three Case Options: Stainless Steel, Fiberglass Reinforced Thermoplastic or Aluminum Extra Large Display Intrinsically Safe, Class I, Div. 1 (pending) Easy-to-Use Menu Options: (all password protected) Five Backlite Display Options Twelve Engineering Units Menu Configure Feature Update Rate Dampen Rate Auto-Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5"Pressure Gauge,1bar,1/2"NPT Backlight,Lower
45-2174SD-04LXBL/1BAR
4.5"Pressure Gauge,1bar,1/2"NPT Backlight,Lower 45-2174SD-04LXBL/1BAR
Product Highlights A Multi-Functional Digital Gauge with Optional: 4/20mA Output (1) or (2) SPDT Switches ±.25% of Span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof Case Three Case Options: Stainless Steel, Fiberglass Reinforced Thermoplastic or Aluminum Extra Large Display Intrinsically Safe, Class I, Div. 1 (pending) Easy-to-Use Menu Options: (all password protected) Five Backlite Display Options Twelve Engineering Units Menu Configure Feature Update Rate Dampen Rate Auto-Off

Product Highlights

  • A Multi-Functional Digital Gauge with Optional:
  • 4/20mA Output
  • (1) or (2) SPDT Switches
  • ±.25% of Span Terminal Point
  • Accuracy (.13% BFSL)
  • IP 65 Weatherproof Case
  • Three Case Options: Stainless
  • Steel, Fiberglass Reinforced Thermoplastic or Aluminum
  • Extra Large Display
  • Intrinsically Safe, Class I, Div. 1 (pending)
  • Easy-to-Use Menu Options: (all password protected)
  • Five Backlite Display Options
  • Twelve Engineering Units
  • Menu Configure Feature
  • Update Rate
  • Dampen Rate
  • Auto-Off
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-2174SD-04LXBL/1BAR
Product Name 4.5"Pressure Gauge,1bar,1/2"NPT Backlight,Lower
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Pressure Gauges - 1926400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O)
Dial Size 2.48 inch (63 mm)
View Details