- Trained on our vast library of engineering resources.

Ashcroft Inc. 4.5" Differential Pressure Gauge, 100"H2O 45-1132FD-25L-100"H2O

Description
Product Highlights Small convoluted diaphragm actuator Stainless Steel case Ranges from 1 psid - 60 psid Static pressures up to 1,500 psi Aluminum (3), brass or Stainless Steel bodies (1) Buna-N seals (others available) Superior magnets for smoother power motion Standard or explosion-proof reed switches available 5-year warranty

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Differential Pressure Gauge, 100"H2O
45-1132FD-25L-100"H2O
4.5" Differential Pressure Gauge, 100"H2O 45-1132FD-25L-100"H2O
Product Highlights Small convoluted diaphragm actuator Stainless Steel case Ranges from 1 psid - 60 psid Static pressures up to 1,500 psi Aluminum (3), brass or Stainless Steel bodies (1) Buna-N seals (others available) Superior magnets for smoother power motion Standard or explosion-proof reed switches available 5-year warranty

Product Highlights

  • Small convoluted diaphragm actuator
  • Stainless Steel case
  • Ranges from 1 psid - 60 psid
  • Static pressures up to 1,500 psi
  • Aluminum (3), brass or Stainless Steel bodies (1)
  • Buna-N seals (others available)
  • Superior magnets for smoother power motion
  • Standard or explosion-proof reed switches available
  • 5-year warranty
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1132FD-25L-100"H2O
Product Name 4.5" Differential Pressure Gauge, 100"H2O
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Flanged pressure gauge - FMA-63-2,5-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Differential Pressure Indicator - DPIS125V-PV-15-C-1 - Plast-O-Matic Valves, Inc.
Specs
Pressure Measurement Differential
Material Gas
Display Type Analog Meter
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Snap-Check Pressure Gauge Test Kit - HC-TKC1-SC - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details