Ashcroft Inc. 4.5" Pressure Gauge, 6000psi Duragauge, Liq.Fill,1/2npt Low. 451379SSL04LXSGGVNH-6000PSI

Description
Product Highlights 4.5" full-size bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series stainless steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance
Description
Product Highlights 4.5" full-size bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series stainless steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Pressure Gauge, 6000psi Duragauge, Liq.Fill,1/2npt Low.
451379SSL04LXSGGVNH-6000PSI
4.5" Pressure Gauge, 6000psi Duragauge, Liq.Fill,1/2npt Low. 451379SSL04LXSGGVNH-6000PSI
Product Highlights 4.5" full-size bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series stainless steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance

Product Highlights

  • 4.5" full-size bourdon tube
  • Patented Duratube™ with as-welded-tube construction controls stress for longer life
  • "Round Cap Tip" construction lowers stresses for longer life
  • Easily adjustable, self-locking micrometer pointer
  • Exclusive Teflon coated 400 series stainless steel rotary movement for longer life
  • Epoxy-coated system for superior corrosion resistance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 451379SSL04LXSGGVNH-6000PSI
Product Name 4.5" Pressure Gauge, 6000psi Duragauge, Liq.Fill,1/2npt Low.
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure gauge - MA-50-2,5-R1/4-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure Gauges - 1926403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Dial Size 2.48 inch (63 mm)
View Details