Ashcroft Inc. 4.5" Duragauge Pressure Gauge 2000 psi 45-1279-PS-04L-2K

Description
Product Highlights Exclusive Teflon coated 400 series stainless steel rotary movement for longer life Patented Duratube™ with “Welded-Tube” construction controls stress for longer life Exclusive “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer New PLUS!™ Performance Option: Liquid-filled performance in a dry gauge Fights vibration and pulsations without liquid-fi lled headaches
Description
Product Highlights Exclusive Teflon coated 400 series stainless steel rotary movement for longer life Patented Duratube™ with “Welded-Tube” construction controls stress for longer life Exclusive “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer New PLUS!™ Performance Option: Liquid-filled performance in a dry gauge Fights vibration and pulsations without liquid-fi lled headaches

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Duragauge Pressure Gauge 2000 psi
45-1279-PS-04L-2K
4.5" Duragauge Pressure Gauge 2000 psi 45-1279-PS-04L-2K
Product Highlights Exclusive Teflon coated 400 series stainless steel rotary movement for longer life Patented Duratube™ with “Welded-Tube” construction controls stress for longer life Exclusive “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer New PLUS!™ Performance Option: Liquid-filled performance in a dry gauge Fights vibration and pulsations without liquid-fi lled headaches

Product Highlights

  • Exclusive Teflon coated 400 series stainless steel rotary movement for longer life
  • Patented Duratube™ with “Welded-Tube” construction controls stress for longer life
  • Exclusive “Round Cap Tip” construction lowers stresses for longer life
  • Easily adjustable, self-locking micrometer pointer
  • New PLUS!™ Performance Option:
  • Liquid-filled performance in a dry gauge
  • Fights vibration and pulsations without liquid-fi lled headaches
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1279-PS-04L-2K
Product Name 4.5" Duragauge Pressure Gauge 2000 psi
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details