Ashcroft Inc. 4.5"Pressure Gauge,60bar 1/2"NPT,Back,Glycerin-filled 45-1379SS-04B-60BAR

Description
Product Highlights 4.5" full-size bourdon tube 1/4 NPT Lower Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series stainless steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance
Datasheet
Description
Product Highlights 4.5" full-size bourdon tube 1/4 NPT Lower Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series stainless steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5"Pressure Gauge,60bar 1/2"NPT,Back,Glycerin-filled
45-1379SS-04B-60BAR
4.5"Pressure Gauge,60bar 1/2"NPT,Back,Glycerin-filled 45-1379SS-04B-60BAR
Product Highlights 4.5" full-size bourdon tube 1/4 NPT Lower Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series stainless steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance

Product Highlights

  • 4.5" full-size bourdon tube
  • 1/4 NPT Lower
  • Patented Duratube™ with as-welded-tube construction controls stress for longer life
  • "Round Cap Tip" construction lowers stresses for longer life
  • Easily adjustable, self-locking micrometer pointer
  • Exclusive Teflon coated 400 series stainless steel rotary movement for longer life
  • Epoxy-coated system for superior corrosion resistance
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1379SS-04B-60BAR
Product Name 4.5"Pressure Gauge,60bar 1/2"NPT,Back,Glycerin-filled
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Digital Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 0.0 to 5800 psi (0.0 to 4082 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details