- Trained on our vast library of engineering resources.

Ashcroft Inc. 4.5" Bellows Gauge 10" H2O 45-1188SS-02B-10IW

Description
Product Highlights Available in 41/2" dial size Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic (1188) or aluminum (1187, 1189) casesAll-stainless steel movements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Bellows Gauge 10" H2O
45-1188SS-02B-10IW
4.5" Bellows Gauge 10" H2O 45-1188SS-02B-10IW
Product Highlights Available in 41/2" dial size Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic (1188) or aluminum (1187, 1189) casesAll-stainless steel movements

Product Highlights

  • Available in 41/2" dial size
  • Bellows-actuated mechanism
  • Three bellows materials
  • Easily adjustable micrometer pointer
  • Phenolic (1188) or aluminum (1187, 1189) casesAll-stainless steel movements
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1188SS-02B-10IW
Product Name 4.5" Bellows Gauge 10" H2O
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure gauge - OH-8-RT - Festo Corporation
Festo Corporation
Specs
Type Gauge
Working Pressure Range -14.5 to 116 psi (-10.21 to 81.66 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Differential Pressure Indicator - DPIS125V-PV-30-B-1 - Plast-O-Matic Valves, Inc.
Specs
Pressure Measurement Differential
Material Gas
Display Type Analog Meter
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Digital Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 5800 psi (0.0 to 4082 m H2O)
Scale Units pounds per square inch; bar
View Details