TE Connectivity Cable and Cord Grips 1478768-1

Description
ANTI-VIB NYLON GLD 12MM GREY
Request a Quote Datasheet
Description
ANTI-VIB NYLON GLD 12MM GREY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 17-1478768-1-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
17-1478768-1-ND
Cable and Cord Grips 17-1478768-1-ND
ANTI-VIB NYLON GLD 12MM GREY

ANTI-VIB NYLON GLD 12MM GREY

Buy Now Datasheet
Cable Gland/clamp, Nylon, M12, 6.5Mm Diameter, Grey; Thread Size Imperial Amp Te Connectivity - 26M5717 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland/clamp, Nylon, M12, 6.5Mm Diameter, Grey; Thread Size Imperial Amp Te Connectivity
26M5717
Cable Gland/clamp, Nylon, M12, 6.5Mm Diameter, Grey; Thread Size Imperial Amp Te Connectivity 26M5717
CABLE GLAND/CLAMP, NYLON, M12, 6.5MM DIAMETER, GREY; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; Product Range:-RoHS Compliant: Yes

CABLE GLAND/CLAMP, NYLON, M12, 6.5MM DIAMETER, GREY; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 17-1478768-1-ND 26M5717
Product Name Cable and Cord Grips Cable Gland/clamp, Nylon, M12, 6.5Mm Diameter, Grey; Thread Size Imperial Amp Te Connectivity
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG604010R0000 - TE Connectivity
Specs
Application Cable & Wire
View Details
100pcs metal ventilation cable gland M16x1.5 with Bending - MIV-CA16M-Bending - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details