OPTOISOLTR 5.3KV 1CH TRANS 4-SMD
4 Pin AC Input, Single Optocoupler
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 58-ISP620-1SM-ND | 1806-ISP620-1SM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Octocouplers |
| Input | AC; DC | AC |
| Output | Phototransistor | |
| Package Type | "4-SMD (0.300"", 7.62mm)" | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 5300 volts |