6-Ch Reinforced Digital Isolator, 2.5V, AEC-Q100, 16-SSOP Product overview: ISO7762FQDBQRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, 2.5V, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7762FQDBQRQ1 can be used for catalog matching and distributor lookup.
"CAN Digital Isolator 3000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"
"CAN Digital Isolator 3000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"
"CAN Digital Isolator 3000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 901-ISO7762FQDBQRQ1 | 296-ISO7762FQDBQRQ1TR-ND |
| Product Name | Automotive 2.5V SSOP Signal Isolator and Optocoupler | Digital Isolators |
| Package Type | "16-SSOP (0.154"", 3.90mm Width)" | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 3000 volts |