ISOCOM, Inc. Octocouplers ISP620-1X

Description
4 Pin AC Input, Single Optocoupler
Request a Quote Datasheet
Description
4 Pin AC Input, Single Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-ISP620-1X
4 Pin AC Input, Single Optocoupler

4 Pin AC Input, Single Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - 58-ISP620-1X-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-ISP620-1X-ND
Transistor, Photovoltaic Output Optoisolators 58-ISP620-1X-ND
OPTOISOLTR 5.3KV 1CH TRANS 4-DIP

OPTOISOLTR 5.3KV 1CH TRANS 4-DIP

Buy Now Datasheet
Optocoupler, Dip-4, Tr. O/p, Ac I/p; No. Of Channels Isocom - 40P0298 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-4, Tr. O/p, Ac I/p; No. Of Channels Isocom
40P0298
Optocoupler, Dip-4, Tr. O/p, Ac I/p; No. Of Channels Isocom 40P0298
OPTOCOUPLER, DIP-4, TR. O/P, AC I/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:55V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, DIP-4, TR. O/P, AC I/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:55V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-ISP620-1X 58-ISP620-1X-ND 40P0298
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Dip-4, Tr. O/p, Ac I/p; No. Of Channels Isocom
Input AC AC; DC
Approvals RoHS Compliant
Output Phototransistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3144MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details