"RS422, RS485 Digital Isolator 5000Vrms 1 Channel 500kbps 100kV/µs (Typ) CMTI 20-SOIC (0.295"", 7.50mm Width)"
"RS422, RS485 Digital Isolator 5000Vrms 1 Channel 500kbps 100kV/µs (Typ) CMTI 20-SOIC (0.295"", 7.50mm Width)"
"RS422, RS485 Digital Isolator 5000Vrms 1 Channel 500kbps 100kV/µs (Typ) CMTI 20-SOIC (0.295"", 7.50mm Width)"
DGT ISO 5000VRMS GATE DRV 20SOIC Product overview: ISOW1412DFMR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISOW1412DFMR can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 296-ISOW1412DFMRDKR-ND | 901-ISOW1412DFMR |
| Product Name | Digital Isolators | Signal Isolator and Optocoupler |
| Package Type | "20-SOIC (0.295"", 7.50mm Width)" | |
| Mounting Option | Surface Mount | Tape & Reel (TR) |
| Isolation Voltage | 5000 volts | 1000 volts |