Texas Instruments High-Performance Analog Digital Isolators ISO7821LLDWW

Description
"General Purpose Digital Isolator 5700Vrms 2 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 5700Vrms 2 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 296-48873-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-48873-ND
Digital Isolators 296-48873-ND
"General Purpose Digital Isolator 5700Vrms 2 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"

"General Purpose Digital Isolator 5700Vrms 2 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"

Buy Now Datasheet
High-Performance Dual Isolated SOIC Signal Isolator and Optocoupler - 901-ISO7821LLDWW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance Dual Isolated SOIC Signal Isolator and Optocoupler
901-ISO7821LLDWW
High-Performance Dual Isolated SOIC Signal Isolator and Optocoupler 901-ISO7821LLDWW
Dual-channel, 1/1,100-Mbps, high-performance, reinforced isolated LVDS buffer 16-SOIC -55 to 125 Product overview: ISO7821LLDWW from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, Isolated, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, High-Performance, Dual, Isolated, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7821LLDWW can be used for catalog matching and distributor lookup.

Dual-channel, 1/1,100-Mbps, high-performance, reinforced isolated LVDS buffer 16-SOIC -55 to 125 Product overview: ISO7821LLDWW from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, Isolated, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, High-Performance, Dual, Isolated, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7821LLDWW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 296-48873-ND 901-ISO7821LLDWW
Product Name Digital Isolators High-Performance Dual Isolated SOIC Signal Isolator and Optocoupler
Package Type "16-SOIC (0.551"", 14.00mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDB9259YXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Solid State Relays - 1803061 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details