Texas Instruments High-Performance Analog Automotive Quad SSOP Signal Isolator and Optocoupler ISO7742QDBQRQ1

Description
Automotive, robust EMC, quad-channel, 2/2, reinforced digital isolator 16-SSOP -40 to 125 Product overview: ISO7742QDBQRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, Quad, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7742QDBQRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive, robust EMC, quad-channel, 2/2, reinforced digital isolator 16-SSOP -40 to 125 Product overview: ISO7742QDBQRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, Quad, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7742QDBQRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Quad SSOP Signal Isolator and Optocoupler
901-ISO7742QDBQRQ1
Automotive Quad SSOP Signal Isolator and Optocoupler 901-ISO7742QDBQRQ1
Automotive, robust EMC, quad-channel, 2/2, reinforced digital isolator 16-SSOP -40 to 125 Product overview: ISO7742QDBQRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, Quad, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7742QDBQRQ1 can be used for catalog matching and distributor lookup.

Automotive, robust EMC, quad-channel, 2/2, reinforced digital isolator 16-SSOP -40 to 125 Product overview: ISO7742QDBQRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, Quad, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7742QDBQRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Isolators - 296-ISO7742QDBQRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO7742QDBQRQ1CT-ND
Digital Isolators 296-ISO7742QDBQRQ1CT-ND
"General Purpose Digital Isolator 2500Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISO7742QDBQRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO7742QDBQRQ1DKR-ND
Digital Isolators 296-ISO7742QDBQRQ1DKR-ND
"General Purpose Digital Isolator 2500Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISO7742QDBQRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO7742QDBQRQ1TR-ND
Digital Isolators 296-ISO7742QDBQRQ1TR-ND
"General Purpose Digital Isolator 2500Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers
Product Number 901-ISO7742QDBQRQ1 296-ISO7742QDBQRQ1CT-ND
Product Name Automotive Quad SSOP Signal Isolator and Optocoupler Digital Isolators
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3491MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details