Texas Instruments High-Performance Analog Digital Isolators ISOW1432BDFMR

Description
"RS422, RS485 Digital Isolator 5000Vrms 4 Channel 12Mbps 100kV/µs (Typ) CMTI 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"RS422, RS485 Digital Isolator 5000Vrms 4 Channel 12Mbps 100kV/µs (Typ) CMTI 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 296-ISOW1432BDFMRTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISOW1432BDFMRTR-ND
Digital Isolators 296-ISOW1432BDFMRTR-ND
"RS422, RS485 Digital Isolator 5000Vrms 4 Channel 12Mbps 100kV/µs (Typ) CMTI 20-SOIC (0.295"", 7.50mm Width)"

"RS422, RS485 Digital Isolator 5000Vrms 4 Channel 12Mbps 100kV/µs (Typ) CMTI 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISOW1432BDFMRDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISOW1432BDFMRDKR-ND
Digital Isolators 296-ISOW1432BDFMRDKR-ND
DGTL ISO 5KV 4CH RS422 20-SOIC

DGTL ISO 5KV 4CH RS422 20-SOIC

Buy Now Datasheet
Digital Isolators - 296-ISOW1432BDFMRCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISOW1432BDFMRCT-ND
Digital Isolators 296-ISOW1432BDFMRCT-ND
DGTL ISO 5KV 4CH RS422 20-SOIC

DGTL ISO 5KV 4CH RS422 20-SOIC

Buy Now Datasheet
Signal Isolator and Optocoupler - 901-ISOW1432BDFMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
901-ISOW1432BDFMR
Signal Isolator and Optocoupler 901-ISOW1432BDFMR
LOW EMISSIONS, 5-KVRMS, 12-MBPS Product overview: ISOW1432BDFMR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISOW1432BDFMR can be used for catalog matching and distributor lookup.

LOW EMISSIONS, 5-KVRMS, 12-MBPS Product overview: ISOW1432BDFMR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISOW1432BDFMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 296-ISOW1432BDFMRTR-ND 901-ISOW1432BDFMR
Product Name Digital Isolators Signal Isolator and Optocoupler
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Tape & Reel (TR)
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 9074833 - RS Components, Ltd.
Infineon Technologies AG
Specs
Output Mosfet
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details