ISOCOM, Inc. Octocouplers ISP521-1X

Description
4 Pin Transistor Output, Single Optocoupler
Request a Quote Datasheet
Description
4 Pin Transistor Output, Single Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-ISP521-1X
4 Pin Transistor Output, Single Optocoupler

4 Pin Transistor Output, Single Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - 58-ISP521-1X-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-ISP521-1X-ND
Transistor, Photovoltaic Output Optoisolators 58-ISP521-1X-ND
OPTOISOLTR 5.3KV 1CH TRANS 4-DIP

OPTOISOLTR 5.3KV 1CH TRANS 4-DIP

Buy Now Datasheet
Optocoupler, Dip-4, Tr. O/p; No. Of Channels Isocom - 40P0292 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-4, Tr. O/p; No. Of Channels Isocom
40P0292
Optocoupler, Dip-4, Tr. O/p; No. Of Channels Isocom 40P0292
OPTOCOUPLER, DIP-4, TR. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DIP-4, TR. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-ISP521-1X 58-ISP521-1X-ND 40P0292
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Dip-4, Tr. O/p; No. Of Channels Isocom
Output Phototransistor Phototransistor
Approvals RoHS Compliant
Input DC
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-ISSI20B03FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Isolators - Gate Drivers - 863-SI82338D-D-ISRTR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0120 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details