Texas Instruments High-Performance Analog Digital Isolators ISOW7842FDWE

Description
"General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 296-47520-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-47520-ND
Digital Isolators 296-47520-ND
"General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Signal Isolator and Optocoupler
901-ISOW7842FDWE
Quad SOIC Signal Isolator and Optocoupler 901-ISOW7842FDWE
High-efficiency, low-emissions, quad-channel, 2/2, reinforced digital isolator with integrated power 16-SOIC -40 to 125 Product overview: ISOW7842FDWE from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISOW7842FDWE can be used for catalog matching and distributor lookup.

High-efficiency, low-emissions, quad-channel, 2/2, reinforced digital isolator with integrated power 16-SOIC -40 to 125 Product overview: ISOW7842FDWE from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISOW7842FDWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 296-47520-ND 901-ISOW7842FDWE
Product Name Digital Isolators Quad SOIC Signal Isolator and Optocoupler
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 1EDC60I12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8235BB-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details