Texas Instruments High-Performance Analog High-Performance Dual Isolated SOIC Signal Isolator and Optocoupler ISO7820LLDWWR

Description
Dual-channel, 2/0, 100-Mbps, high-performance, reinforced isolated LVDS buffer 16-SOIC -55 to 125 Product overview: ISO7820LLDWWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, Isolated, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, High-Performance, Dual, Isolated, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7820LLDWWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual-channel, 2/0, 100-Mbps, high-performance, reinforced isolated LVDS buffer 16-SOIC -55 to 125 Product overview: ISO7820LLDWWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, Isolated, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, High-Performance, Dual, Isolated, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7820LLDWWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance Dual Isolated SOIC Signal Isolator and Optocoupler - 901-ISO7820LLDWWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance Dual Isolated SOIC Signal Isolator and Optocoupler
901-ISO7820LLDWWR
High-Performance Dual Isolated SOIC Signal Isolator and Optocoupler 901-ISO7820LLDWWR
Dual-channel, 2/0, 100-Mbps, high-performance, reinforced isolated LVDS buffer 16-SOIC -55 to 125 Product overview: ISO7820LLDWWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, Isolated, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, High-Performance, Dual, Isolated, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7820LLDWWR can be used for catalog matching and distributor lookup.

Dual-channel, 2/0, 100-Mbps, high-performance, reinforced isolated LVDS buffer 16-SOIC -55 to 125 Product overview: ISO7820LLDWWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, Isolated, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, High-Performance, Dual, Isolated, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7820LLDWWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Isolators - 296-51211-2-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-51211-2-ND
Digital Isolators 296-51211-2-ND
"General Purpose Digital Isolator 5700Vrms 2 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"

"General Purpose Digital Isolator 5700Vrms 2 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers
Product Number 901-ISO7820LLDWWR 296-51211-2-ND
Product Name High-Performance Dual Isolated SOIC Signal Isolator and Optocoupler Digital Isolators
Package Type "16-SOIC (0.551"", 14.00mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3890MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - SI8232AD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details