OPTOISO 3.75KV 1CH TRANS 4-SOP
OPTOISO 3.75KV 1CH TRANS 4-SOP
OPTOISO 3.75KV 1CH TRANS 4-SOP
4 Pin, Transistor, Half Pitch Compact
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 58-ISP281DKR-ND | 1806-ISP281 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Octocouplers |
| Input | DC | |
| Output | Phototransistor | Phototransistor |
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 3750 volts |