Texas Instruments High-Performance Analog Quad SOIC Signal Isolator and Optocoupler ISO7842DWWR

Description
Highest isolation rating, quad-channel, 2/2, reinforced digital isolator 16-SOIC -55 to 125 Product overview: ISO7842DWWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7842DWWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Highest isolation rating, quad-channel, 2/2, reinforced digital isolator 16-SOIC -55 to 125 Product overview: ISO7842DWWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7842DWWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad SOIC Signal Isolator and Optocoupler - 901-ISO7842DWWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SOIC Signal Isolator and Optocoupler
901-ISO7842DWWR
Quad SOIC Signal Isolator and Optocoupler 901-ISO7842DWWR
Highest isolation rating, quad-channel, 2/2, reinforced digital isolator 16-SOIC -55 to 125 Product overview: ISO7842DWWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7842DWWR can be used for catalog matching and distributor lookup.

Highest isolation rating, quad-channel, 2/2, reinforced digital isolator 16-SOIC -55 to 125 Product overview: ISO7842DWWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7842DWWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Isolators - 296-44217-2-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-44217-2-ND
Digital Isolators 296-44217-2-ND
"General Purpose Digital Isolator 5700Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"

"General Purpose Digital Isolator 5700Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"

Buy Now Datasheet
Digital Isolators - 296-44217-6-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-44217-6-ND
Digital Isolators 296-44217-6-ND
"General Purpose Digital Isolator 5700Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"

"General Purpose Digital Isolator 5700Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"

Buy Now Datasheet
Digital Isolators - 296-44217-1-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-44217-1-ND
Digital Isolators 296-44217-1-ND
"General Purpose Digital Isolator 5700Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"

"General Purpose Digital Isolator 5700Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers
Product Number 901-ISO7842DWWR 296-44217-2-ND
Product Name Quad SOIC Signal Isolator and Optocoupler Digital Isolators
Package Type "16-SOIC (0.551"", 14.00mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDF5673FXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - SI8231AB-B-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details