Texas Instruments High-Performance Analog Dual SOIC Signal Isolator and Optocoupler ISO7821FDWWR

Description
Highest isolation rating, dual-channel, 1/1, reinforced digital isolator 16-SOIC -55 to 125 Product overview: ISO7821FDWWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7821FDWWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Highest isolation rating, dual-channel, 1/1, reinforced digital isolator 16-SOIC -55 to 125 Product overview: ISO7821FDWWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7821FDWWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual SOIC Signal Isolator and Optocoupler - 901-ISO7821FDWWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SOIC Signal Isolator and Optocoupler
901-ISO7821FDWWR
Dual SOIC Signal Isolator and Optocoupler 901-ISO7821FDWWR
Highest isolation rating, dual-channel, 1/1, reinforced digital isolator 16-SOIC -55 to 125 Product overview: ISO7821FDWWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7821FDWWR can be used for catalog matching and distributor lookup.

Highest isolation rating, dual-channel, 1/1, reinforced digital isolator 16-SOIC -55 to 125 Product overview: ISO7821FDWWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7821FDWWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Isolators - 296-ISO7821FDWWRTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO7821FDWWRTR-ND
Digital Isolators 296-ISO7821FDWWRTR-ND
"General Purpose Digital Isolator 5700Vrms 2 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"

"General Purpose Digital Isolator 5700Vrms 2 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers
Product Number 901-ISO7821FDWWR 296-ISO7821FDWWRTR-ND
Product Name Dual SOIC Signal Isolator and Optocoupler Digital Isolators
Package Type "16-SOIC (0.551"", 14.00mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1ED020I12F2XUMA1DKR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
Isolators - Gate Drivers - SI8235BA-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details