"General Purpose Digital Isolator 5700Vrms 3 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"
"General Purpose Digital Isolator 5700Vrms 3 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"
"General Purpose Digital Isolator 5700Vrms 3 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"
Highest isolation rating, triple-channel, 2/1, reinforced digital isolator 16-SOIC -55 to 125 Product overview: ISO7831DWWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7831DWWR can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 296-44858-2-ND | 901-ISO7831DWWR |
| Product Name | Digital Isolators | SOIC Signal Isolator and Optocoupler |
| Package Type | "16-SOIC (0.551"", 14.00mm Width)" | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 5700 volts |