OPTOISO 5.3KV 4CH TRANS 16-SMD
16 Pin Transistor Output, Quad Optocoupler
OPTOCOUPLER, SMDIP-16, QUAD TR O/P; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:55V RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 58-ISP521-4XSM-ND | 1806-ISP521-4XSM | 40P0297 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Octocouplers | Optocoupler, Smdip-16, Quad Tr O/p; No. Of Channels Isocom |
| Input | DC | ||
| Output | Phototransistor | Phototransistor | |
| Package Type | 16-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP | |
| Isolation Voltage | 5300 volts | 5300 volts |