Texas Instruments High-Performance Analog Digital Isolators ISO7821LLSDWWR

Description
"General Purpose Digital Isolator 5700Vrms 2 Channel 150Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 5700Vrms 2 Channel 150Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 296-45344-2-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-45344-2-ND
Digital Isolators 296-45344-2-ND
"General Purpose Digital Isolator 5700Vrms 2 Channel 150Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"

"General Purpose Digital Isolator 5700Vrms 2 Channel 150Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"

Buy Now Datasheet
Digital Isolators - 296-45344-1-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-45344-1-ND
Digital Isolators 296-45344-1-ND
"General Purpose Digital Isolator 5700Vrms 2 Channel 150Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"

"General Purpose Digital Isolator 5700Vrms 2 Channel 150Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"

Buy Now Datasheet
High-Performance Dual Isolated SOIC Signal Isolator and Optocoupler - 901-ISO7821LLSDWWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance Dual Isolated SOIC Signal Isolator and Optocoupler
901-ISO7821LLSDWWR
High-Performance Dual Isolated SOIC Signal Isolator and Optocoupler 901-ISO7821LLSDWWR
Dual-channel, 1/1, 150-Mbps, high-performance, reinforced isolated LVDS buffer 16-SOIC -55 to 125 Product overview: ISO7821LLSDWWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, Isolated, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, High-Performance, Dual, Isolated, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7821LLSDWWR can be used for catalog matching and distributor lookup.

Dual-channel, 1/1, 150-Mbps, high-performance, reinforced isolated LVDS buffer 16-SOIC -55 to 125 Product overview: ISO7821LLSDWWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, Isolated, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, High-Performance, Dual, Isolated, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7821LLSDWWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 296-45344-2-ND 901-ISO7821LLSDWWR
Product Name Digital Isolators High-Performance Dual Isolated SOIC Signal Isolator and Optocoupler
Package Type "16-SOIC (0.551"", 14.00mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232BB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2537281 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details