Texas Instruments High-Performance Analog Digital Isolators ISO7840DWW

Description
"General Purpose Digital Isolator 5700Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 5700Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7840DWW-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
ISO7840DWW-ND
Digital Isolators ISO7840DWW-ND
"General Purpose Digital Isolator 5700Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"

"General Purpose Digital Isolator 5700Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)"

Buy Now Datasheet
Quad SOIC Signal Isolator and Optocoupler - 901-ISO7840DWW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SOIC Signal Isolator and Optocoupler
901-ISO7840DWW
Quad SOIC Signal Isolator and Optocoupler 901-ISO7840DWW
Highest isolation rating, quad-channel, 4/0, reinforced digital isolator 16-SOIC -55 to 125 Product overview: ISO7840DWW from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7840DWW can be used for catalog matching and distributor lookup.

Highest isolation rating, quad-channel, 4/0, reinforced digital isolator 16-SOIC -55 to 125 Product overview: ISO7840DWW from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7840DWW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number ISO7840DWW-ND 901-ISO7840DWW
Product Name Digital Isolators Quad SOIC Signal Isolator and Optocoupler
Package Type "16-SOIC (0.551"", 14.00mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-4DIR1420HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 336-5201-6-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details