ISOCOM, Inc. Octocouplers ISP321-4XSM

Description
16 Pin Transistor Output, Quad Optocoupler
Request a Quote Datasheet
Description
16 Pin Transistor Output, Quad Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-ISP321-4XSM
16 Pin Transistor Output, Quad Optocoupler

16 Pin Transistor Output, Quad Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - 58-ISP321-4XSM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-ISP321-4XSM-ND
Transistor, Photovoltaic Output Optoisolators 58-ISP321-4XSM-ND
OPTOISO 5.3KV 4CH TRANS 16-SMD

OPTOISO 5.3KV 4CH TRANS 16-SMD

Buy Now Datasheet
Optocoupler, Smdip-16, Quad Tr O/p; No. Of Channels Isocom - 40P0291 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smdip-16, Quad Tr O/p; No. Of Channels Isocom
40P0291
Optocoupler, Smdip-16, Quad Tr O/p; No. Of Channels Isocom 40P0291
OPTOCOUPLER, SMDIP-16, QUAD TR O/P; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, SMDIP-16, QUAD TR O/P; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-ISP321-4XSM 58-ISP321-4XSM-ND 40P0291
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Smdip-16, Quad Tr O/p; No. Of Channels Isocom
Output Phototransistor Phototransistor
Approvals RoHS Compliant
Input DC
Package Type 16-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3250MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Radiation Tolerant, Phototransistor Optocoupler for Hybrid Assembly - OLI249 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 6-Lead Ceramic Carrier Chip for Hybrid Assembly
Isolation Voltage 1500 volts
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details