LOW-EMISSIONS, 500-KBPS, REINFOR Product overview: ISOW1412BDFMR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISOW1412BDFMR can be used for catalog matching and distributor lookup.
DGTL ISO 5KV 4CH RS422 20-SOIC
DGTL ISO 5KV 4CH RS422 20-SOIC
DGTL ISO 5KV 4CH RS422 20-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 901-ISOW1412BDFMR | 296-ISOW1412BDFMRTR-ND |
| Product Name | Signal Isolator and Optocoupler | Digital Isolators |
| Mounting Option | Tape & Reel (TR) | Surface Mount |
| Isolation Voltage | 5000 volts | 5000 volts |
| Package Type | "20-SOIC (0.295"", 7.50mm Width)" |