This 300 gallon domed top cone bottom tank is 42" in diameter and 67" height. With stand it is 76" in height. Wall thickness is .322". This tank has a 2" FNPT tank fitting and a 16" vented lid. Cone bottom has a 45 angle. Weighs 102 lbs. Stand for this tank is #8885 and there is 11" clearance between floor and bottom of tank.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | 9427 |
| Product Name | Large Cone Bottom Polyethylene Tanks - Dome Top |
| Material | Plastic |