U.S. Plastic Corporation 11813 9755

Description
This 305 gallon MDPE Pick Up truck Tank is 60" long, 58" wide and 30" high. This tank will fit in the following trucks: Ford F-150, 250, & 350, Dodge Ram 1500, 2500 & 3500, Chevrolet Silverado 1500, 2500 & 3500, Toyota Tundra, GMC Sierra 1500, 2500 & 3500, and Lincoln Mark LT. It comes standard with a 7" lid and a 2"FNPT fitting. This tank weighs 107 lbs. and will hold up to a 1.5 specific gravity.
Description
This 305 gallon MDPE Pick Up truck Tank is 60" long, 58" wide and 30" high. This tank will fit in the following trucks: Ford F-150, 250, & 350, Dodge Ram 1500, 2500 & 3500, Chevrolet Silverado 1500, 2500 & 3500, Toyota Tundra, GMC Sierra 1500, 2500 & 3500, and Lincoln Mark LT. It comes standard with a 7" lid and a 2"FNPT fitting. This tank weighs 107 lbs. and will hold up to a 1.5 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
11813 9755
This 305 gallon MDPE Pick Up truck Tank is 60" long, 58" wide and 30" high. This tank will fit in the following trucks: Ford F-150, 250, & 350, Dodge Ram 1500, 2500 & 3500, Chevrolet Silverado 1500, 2500 & 3500, Toyota Tundra, GMC Sierra 1500, 2500 & 3500, and Lincoln Mark LT. It comes standard with a 7" lid and a 2"FNPT fitting. This tank weighs 107 lbs. and will hold up to a 1.5 specific gravity.

This 305 gallon MDPE Pick Up truck Tank is 60" long, 58" wide and 30" high. This tank will fit in the following trucks: Ford F-150, 250, & 350, Dodge Ram 1500, 2500 & 3500, Chevrolet Silverado 1500, 2500 & 3500, Toyota Tundra, GMC Sierra 1500, 2500 & 3500, and Lincoln Mark LT. It comes standard with a 7" lid and a 2"FNPT fitting. This tank weighs 107 lbs. and will hold up to a 1.5 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9755
Product Name 11813
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details