U.S. Plastic Corporation Cylindrical Polypropylene Tanks with Covers 9622

Description
This 200 gallon polypropylene tank has nominal dimensions of 36" diameter X 51" high with a .312" wall thickness. Tank is graduated in 25 gallon and 100 liter increments. Weighs approximately 68 lbs. Tank comes with cover.
Description
This 200 gallon polypropylene tank has nominal dimensions of 36" diameter X 51" high with a .312" wall thickness. Tank is graduated in 25 gallon and 100 liter increments. Weighs approximately 68 lbs. Tank comes with cover.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Polypropylene Tanks with Covers - 9622 - U.S. Plastic Corporation
Lima, OH, USA
Cylindrical Polypropylene Tanks with Covers
9622
Cylindrical Polypropylene Tanks with Covers 9622
This 200 gallon polypropylene tank has nominal dimensions of 36" diameter X 51" high with a .312" wall thickness. Tank is graduated in 25 gallon and 100 liter increments. Weighs approximately 68 lbs. Tank comes with cover.

This 200 gallon polypropylene tank has nominal dimensions of 36" diameter X 51" high with a .312" wall thickness. Tank is graduated in 25 gallon and 100 liter increments. Weighs approximately 68 lbs. Tank comes with cover.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9622
Product Name Cylindrical Polypropylene Tanks with Covers
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details