U.S. Plastic Corporation Heavy Duty PVC Fabricated Tanks 9309

Description
PVC rectangular self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC rectangular tank is 30" long X 30" wide X 18" high inside dimensions with a wall thickness of 1/4". Has a 1-1/2" top flange and a support flange. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9342, sold separately.
Description
PVC rectangular self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC rectangular tank is 30" long X 30" wide X 18" high inside dimensions with a wall thickness of 1/4". Has a 1-1/2" top flange and a support flange. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9342, sold separately.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty PVC Fabricated Tanks - 9309 - U.S. Plastic Corporation
Lima, OH, USA
Heavy Duty PVC Fabricated Tanks
9309
Heavy Duty PVC Fabricated Tanks 9309
PVC rectangular self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC rectangular tank is 30" long X 30" wide X 18" high inside dimensions with a wall thickness of 1/4". Has a 1-1/2" top flange and a support flange. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9342, sold separately.

PVC rectangular self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC rectangular tank is 30" long X 30" wide X 18" high inside dimensions with a wall thickness of 1/4". Has a 1-1/2" top flange and a support flange. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9342, sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9309
Product Name Heavy Duty PVC Fabricated Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 2038661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details