U.S. Plastic Corporation Round Horizontal Tanks 9873

Description
This 150 Gallon Horizontal Tank is 32" diameter and 52" long. It has a .210" nominal wall thickness, weighs 50 lbs. and will hold up to a 1.7 specific gravity. It comes standard with an 8" vented lid and a 3/4" and 1-1/4" fitting in the sump. The cradle and bands for this tank is part #9890.
Description
This 150 Gallon Horizontal Tank is 32" diameter and 52" long. It has a .210" nominal wall thickness, weighs 50 lbs. and will hold up to a 1.7 specific gravity. It comes standard with an 8" vented lid and a 3/4" and 1-1/4" fitting in the sump. The cradle and bands for this tank is part #9890.

Suppliers

Company
Product
Description
Supplier Links
Round Horizontal Tanks - 9873 - U.S. Plastic Corporation
Lima, OH, USA
Round Horizontal Tanks
9873
Round Horizontal Tanks 9873
This 150 Gallon Horizontal Tank is 32" diameter and 52" long. It has a .210" nominal wall thickness, weighs 50 lbs. and will hold up to a 1.7 specific gravity. It comes standard with an 8" vented lid and a 3/4" and 1-1/4" fitting in the sump. The cradle and bands for this tank is part #9890.

This 150 Gallon Horizontal Tank is 32" diameter and 52" long. It has a .210" nominal wall thickness, weighs 50 lbs. and will hold up to a 1.7 specific gravity. It comes standard with an 8" vented lid and a 3/4" and 1-1/4" fitting in the sump. The cradle and bands for this tank is part #9890.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9873
Product Name Round Horizontal Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details