U.S. Plastic Corporation 18509 9703

Description
This 1550 gallon Double Walled XLPE Tank is 72" in diameter and 123" high. It will hold up to a 1.9 specific gravity. It has a 16" standard access opening in the top. All fittings and customizations must be quoted prior to ordering.
Description
This 1550 gallon Double Walled XLPE Tank is 72" in diameter and 123" high. It will hold up to a 1.9 specific gravity. It has a 16" standard access opening in the top. All fittings and customizations must be quoted prior to ordering.

Suppliers

Company
Product
Description
Supplier Links
18509 9703
This 1550 gallon Double Walled XLPE Tank is 72" in diameter and 123" high. It will hold up to a 1.9 specific gravity. It has a 16" standard access opening in the top. All fittings and customizations must be quoted prior to ordering.

This 1550 gallon Double Walled XLPE Tank is 72" in diameter and 123" high. It will hold up to a 1.9 specific gravity. It has a 16" standard access opening in the top. All fittings and customizations must be quoted prior to ordering.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9703
Product Name 18509
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details