U.S. Plastic Corporation Applicator Tanks with Sump 9687

Description
This 20 gallon rectangular tank with sump is 18" long, 14" wide and 12" high. This tank has a .175" nominal wall thickness. Tank comes standard with a 3/4" FNPT polypropylene with Santoprene gasket and a 5" vented lid. Tank weighs 12 lbs.
Description
This 20 gallon rectangular tank with sump is 18" long, 14" wide and 12" high. This tank has a .175" nominal wall thickness. Tank comes standard with a 3/4" FNPT polypropylene with Santoprene gasket and a 5" vented lid. Tank weighs 12 lbs.

Suppliers

Company
Product
Description
Supplier Links
Applicator Tanks with Sump - 9687 - U.S. Plastic Corporation
Lima, OH, USA
Applicator Tanks with Sump
9687
Applicator Tanks with Sump 9687
This 20 gallon rectangular tank with sump is 18" long, 14" wide and 12" high. This tank has a .175" nominal wall thickness. Tank comes standard with a 3/4" FNPT polypropylene with Santoprene gasket and a 5" vented lid. Tank weighs 12 lbs.

This 20 gallon rectangular tank with sump is 18" long, 14" wide and 12" high. This tank has a .175" nominal wall thickness. Tank comes standard with a 3/4" FNPT polypropylene with Santoprene gasket and a 5" vented lid. Tank weighs 12 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9687
Product Name Applicator Tanks with Sump
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details