U.S. Plastic Corporation Round Horizontal Tanks 9870

Description
This 95 Gallon Horizontal Tank is 24" diameter and 56" long. It has a .200" nominal wall thickness, weighs 35 lbs. and will hold up to a 1.7 specific gravity. It comes standard with a 5" vented lid and a 1-1/4" fitting in the sump. The cradle and bands for this tank is part #9886.
Description
This 95 Gallon Horizontal Tank is 24" diameter and 56" long. It has a .200" nominal wall thickness, weighs 35 lbs. and will hold up to a 1.7 specific gravity. It comes standard with a 5" vented lid and a 1-1/4" fitting in the sump. The cradle and bands for this tank is part #9886.

Suppliers

Company
Product
Description
Supplier Links
Round Horizontal Tanks - 9870 - U.S. Plastic Corporation
Lima, OH, USA
Round Horizontal Tanks
9870
Round Horizontal Tanks 9870
This 95 Gallon Horizontal Tank is 24" diameter and 56" long. It has a .200" nominal wall thickness, weighs 35 lbs. and will hold up to a 1.7 specific gravity. It comes standard with a 5" vented lid and a 1-1/4" fitting in the sump. The cradle and bands for this tank is part #9886.

This 95 Gallon Horizontal Tank is 24" diameter and 56" long. It has a .200" nominal wall thickness, weighs 35 lbs. and will hold up to a 1.7 specific gravity. It comes standard with a 5" vented lid and a 1-1/4" fitting in the sump. The cradle and bands for this tank is part #9886.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9870
Product Name Round Horizontal Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details