U.S. Plastic Corporation 4293 9407

Description
This 20 gallon polyethylene vertical tank is 16"diameter X 28" height and has a .188" nominal wall thickness. This tank comes standard with a 3/4" PP bulkhead with Santoprene gasket and an 8" centered lid. Tank weighs approximately 15 lbs. and will hold up to a 2.0 specific gravity.
Description
This 20 gallon polyethylene vertical tank is 16"diameter X 28" height and has a .188" nominal wall thickness. This tank comes standard with a 3/4" PP bulkhead with Santoprene gasket and an 8" centered lid. Tank weighs approximately 15 lbs. and will hold up to a 2.0 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
4293 9407
This 20 gallon polyethylene vertical tank is 16"diameter X 28" height and has a .188" nominal wall thickness. This tank comes standard with a 3/4" PP bulkhead with Santoprene gasket and an 8" centered lid. Tank weighs approximately 15 lbs. and will hold up to a 2.0 specific gravity.

This 20 gallon polyethylene vertical tank is 16"diameter X 28" height and has a .188" nominal wall thickness. This tank comes standard with a 3/4" PP bulkhead with Santoprene gasket and an 8" centered lid. Tank weighs approximately 15 lbs. and will hold up to a 2.0 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9407
Product Name 4293
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details