U.S. Plastic Corporation Black Vertical Polyethylene Tanks 9772

Description
This 135 gallon polyethylene vertical tank is 28" diameter X 59" height s. This tank comes standard with a 1" PP bulkhead with Santoprene gasket and an 8" centered lid. Tank weighs approximately 47 lbs. and will hold up to a 2.0 specific gravity.
Description
This 135 gallon polyethylene vertical tank is 28" diameter X 59" height s. This tank comes standard with a 1" PP bulkhead with Santoprene gasket and an 8" centered lid. Tank weighs approximately 47 lbs. and will hold up to a 2.0 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
Black Vertical Polyethylene Tanks - 9772 - U.S. Plastic Corporation
Lima, OH, USA
Black Vertical Polyethylene Tanks
9772
Black Vertical Polyethylene Tanks 9772
This 135 gallon polyethylene vertical tank is 28" diameter X 59" height s. This tank comes standard with a 1" PP bulkhead with Santoprene gasket and an 8" centered lid. Tank weighs approximately 47 lbs. and will hold up to a 2.0 specific gravity.

This 135 gallon polyethylene vertical tank is 28" diameter X 59" height s. This tank comes standard with a 1" PP bulkhead with Santoprene gasket and an 8" centered lid. Tank weighs approximately 47 lbs. and will hold up to a 2.0 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9772
Product Name Black Vertical Polyethylene Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details